The 3M disposable general purpose & work coverall is made of smmms polypropylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 2XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static, Radioactive Particle Protection.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 046719-64645 |
| Product Name | 3M 4520CS White 2XL SMMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 45 to 49 in Chest - 046719-64645 |
| Clothing Type | Coveralls/Body Suit |