3M 3M 4520CS White 4XL SMMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 52 to 55 in Chest - 046719-64647 GT500082315

Description
The 3M disposable general purpose & work coverall is made of smmms polypropylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 4XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Radioactive Particle Protection.
Description
The 3M disposable general purpose & work coverall is made of smmms polypropylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 4XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Radioactive Particle Protection.

Suppliers

Company
Product
Description
Supplier Links
3M 4520CS White 4XL SMMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 52 to 55 in Chest - 046719-64647 - 046719-64647 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4520CS White 4XL SMMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 52 to 55 in Chest - 046719-64647
046719-64647
3M 4520CS White 4XL SMMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 52 to 55 in Chest - 046719-64647 046719-64647
The 3M disposable general purpose & work coverall is made of smmms polypropylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 4XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Radioactive Particle Protection.

The 3M disposable general purpose & work coverall is made of smmms polypropylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 4XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Radioactive Particle Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 046719-64647
Product Name 3M 4520CS White 4XL SMMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 52 to 55 in Chest - 046719-64647
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 100651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Features High Visibility
View Details
Trousers - 2247535 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Pants
Material Nylon; 8% Elastane, 92% Nylon
View Details