3M 3M 4510CS White XL Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 43 to 45 in Chest - 046719-64635 GT500082281

Description
The 3M disposable general purpose & work coverall is made of polyethylene/polypro pylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this part. The size for this product is XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.
Description
The 3M disposable general purpose & work coverall is made of polyethylene/polypro pylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this part. The size for this product is XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Suppliers

Company
Product
Description
Supplier Links
3M 4510CS White XL Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 43 to 45 in Chest - 046719-64635 - 046719-64635 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4510CS White XL Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 43 to 45 in Chest - 046719-64635
046719-64635
3M 4510CS White XL Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 43 to 45 in Chest - 046719-64635 046719-64635
The 3M disposable general purpose & work coverall is made of polyethylene/polypro pylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this part. The size for this product is XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

The 3M disposable general purpose & work coverall is made of polyethylene/polypropylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this part. The size for this product is XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 046719-64635
Product Name 3M 4510CS White XL Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 43 to 45 in Chest - 046719-64635
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Jackets - 106370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Personal Mutilation Protection Kit -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Clothing Type Watch Protector, Belt Buckle Protector
Industry Labratory
View Details