3M 3M 4510CS White Medium Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 36 to 39 in Chest - 046719-64632 GT500082265

Description
The 3M disposable general purpose & work coverall is made of polyethylene/polypro pylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this product. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.
Description
The 3M disposable general purpose & work coverall is made of polyethylene/polypro pylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this product. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Suppliers

Company
Product
Description
Supplier Links
3M 4510CS White Medium Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 36 to 39 in Chest - 046719-64632 - 046719-64632 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4510CS White Medium Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 36 to 39 in Chest - 046719-64632
046719-64632
3M 4510CS White Medium Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 36 to 39 in Chest - 046719-64632 046719-64632
The 3M disposable general purpose & work coverall is made of polyethylene/polypro pylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this product. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

The 3M disposable general purpose & work coverall is made of polyethylene/polypropylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this product. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 046719-64632
Product Name 3M 4510CS White Medium Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 36 to 39 in Chest - 046719-64632
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Polo Shirts - 106340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Mesh Material Handling Fingerless Gloves w/ Wrist Strap - Medium - GLV1015M - Custom Made Boxes, Inc.
Specs
Clothing Type Gloves
Material Metal/Metal Mesh
View Details