3M 3M 4510CS White Large Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 39 to 43 in Chest - 046719-64634 GT500082257

Description
The 3M disposable general purpose & work coverall is made of polyethylene/polypro pylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is Large. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.
Description
The 3M disposable general purpose & work coverall is made of polyethylene/polypro pylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is Large. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Suppliers

Company
Product
Description
Supplier Links
3M 4510CS White Large Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 39 to 43 in Chest - 046719-64634 - 046719-64634 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4510CS White Large Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 39 to 43 in Chest - 046719-64634
046719-64634
3M 4510CS White Large Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 39 to 43 in Chest - 046719-64634 046719-64634
The 3M disposable general purpose & work coverall is made of polyethylene/polypro pylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is Large. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

The 3M disposable general purpose & work coverall is made of polyethylene/polypropylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is Large. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 046719-64634
Product Name 3M 4510CS White Large Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 39 to 43 in Chest - 046719-64634
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
T-Shirts - 100187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Gloves - 0358-14XL - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Clothing Type Gloves
Application Abrasion Resistant
Material Neoprene; Neoprene (Cuff), Terry Cloth (Thumb)
View Details