3M 3M 4510CS White 3XL Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 49 to 52 in Chest - 046719-64637 GT500082232

Description
The 3M disposable general purpose & work coverall is made of polyethylene/polypro pylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this SKU. The size for this product is 3XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.
Description
The 3M disposable general purpose & work coverall is made of polyethylene/polypro pylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this SKU. The size for this product is 3XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Suppliers

Company
Product
Description
Supplier Links
3M 4510CS White 3XL Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 49 to 52 in Chest - 046719-64637 - 046719-64637 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4510CS White 3XL Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 49 to 52 in Chest - 046719-64637
046719-64637
3M 4510CS White 3XL Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 49 to 52 in Chest - 046719-64637 046719-64637
The 3M disposable general purpose & work coverall is made of polyethylene/polypro pylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this SKU. The size for this product is 3XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

The 3M disposable general purpose & work coverall is made of polyethylene/polypropylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this SKU. The size for this product is 3XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 046719-64637
Product Name 3M 4510CS White 3XL Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 49 to 52 in Chest - 046719-64637
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Polo Shirts - 106337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Gloves - 40207 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Clothing Type Gloves
Material Leather
View Details
2 suppliers