3M Terminals FV14-6Q

Description
Terminals FORK VNYL INS HIGHLAND BAG, 25/BAG
Description
Terminals FORK VNYL INS HIGHLAND BAG, 25/BAG

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
FV14-6Q
Terminals FV14-6Q
Terminals FORK VNYL INS HIGHLAND BAG, 25/BAG

Terminals FORK VNYL INS HIGHLAND BAG, 25/BAG

Buy Now
3M Highland Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal FV14-6Q - 0.9 in Length - 0.34 in Fork Width - #6 Stud - 051128-60012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal FV14-6Q - 0.9 in Length - 0.34 in Fork Width - #6 Stud
051128-60012
3M Highland Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal FV14-6Q - 0.9 in Length - 0.34 in Fork Width - #6 Stud 051128-60012
The 3M Highland blue non-locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

The 3M Highland blue non-locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number FV14-6Q 051128-60012
Product Name Terminals 3M Highland Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal FV14-6Q - 0.9 in Length - 0.34 in Fork Width - #6 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Un-Insulated Ferrules - 2225.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers