3M Electronics and Energy Business Fork Terminal, Standard; 16-14 AWG; ETPCopper; 10 FV14-10L

Description
Standard Fork, ETP Copper Material, 10 Stud Size, 16-14 AWG Wire Size Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Fork terminals allow rapid connection of wire, and are usually used on free-standing studs due to their wider tongues.
Description
Standard Fork, ETP Copper Material, 10 Stud Size, 16-14 AWG Wire Size Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Fork terminals allow rapid connection of wire, and are usually used on free-standing studs due to their wider tongues.

Suppliers

Company
Product
Description
Supplier Links
Fork Terminal, Standard; 16-14 AWG; ETPCopper; 10 - 70113665 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fork Terminal, Standard; 16-14 AWG; ETPCopper; 10
70113665
Fork Terminal, Standard; 16-14 AWG; ETPCopper; 10 70113665
Standard Fork, ETP Copper Material, 10 Stud Size, 16-14 AWG Wire Size Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Fork terminals allow rapid connection of wire, and are usually used on free-standing studs due to their wider tongues.

Standard Fork, ETP Copper Material, 10 Stud Size, 16-14 AWG Wire Size
Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings.
Fork terminals allow rapid connection of wire, and are usually used on free-standing studs due to their wider tongues.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70113665
Product Name Fork Terminal, Standard; 16-14 AWG; ETPCopper; 10
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1571238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
#8 Stud Lockwasher Solder Lug - 7316 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers