3M Electronics and Energy Business Terminal; Standard Fork; 12 to 10 AWG; 1000 V (Max.); 0.250 in. (Max.); Tin; 8 FV10-8Q

Description
12 to 10 AWG, Highland™ Vinyl Insulated Butted Seam Standard Fork Terminals Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Crimp-type terminals shall, electrically and mechnically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.
Description
12 to 10 AWG, Highland™ Vinyl Insulated Butted Seam Standard Fork Terminals Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Crimp-type terminals shall, electrically and mechnically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.

Suppliers

Company
Product
Description
Supplier Links
Terminal; Standard Fork; 12 to 10 AWG; 1000 V (Max.); 0.250 in. (Max.); Tin; 8 - 70113666 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Standard Fork; 12 to 10 AWG; 1000 V (Max.); 0.250 in. (Max.); Tin; 8
70113666
Terminal; Standard Fork; 12 to 10 AWG; 1000 V (Max.); 0.250 in. (Max.); Tin; 8 70113666
12 to 10 AWG, Highland™ Vinyl Insulated Butted Seam Standard Fork Terminals Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Crimp-type terminals shall, electrically and mechnically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.

12 to 10 AWG, Highland™ Vinyl Insulated Butted Seam Standard Fork Terminals
Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings.
Crimp-type terminals shall, electrically and mechnically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.

Supplier's Site
3M Highland Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal FV10-8Q - 1.03 in Length - 0.38 in Fork Width - #8 Stud - 051128-60010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal FV10-8Q - 1.03 in Length - 0.38 in Fork Width - #8 Stud
051128-60010
3M Highland Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal FV10-8Q - 1.03 in Length - 0.38 in Fork Width - #8 Stud 051128-60010
The 3M Highland yellow non-locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Highland yellow non-locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now

Technical Specifications

  Allied Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 70113666 051128-60010
Product Name Terminal; Standard Fork; 12 to 10 AWG; 1000 V (Max.); 0.250 in. (Max.); Tin; 8 3M Highland Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal FV10-8Q - 1.03 in Length - 0.38 in Fork Width - #8 Stud
Terminal Type Fork Terminal Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
3 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details