3M Electronics and Energy Business 3M Highland Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal FV10-10Q - 1.03 in Length - 0.38 in Fork Width - #10 Stud FV10-10Q

Description
The 3M Highland yellow non-locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Description
The 3M Highland yellow non-locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Suppliers

Company
Product
Description
Supplier Links
3M Highland Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal FV10-10Q - 1.03 in Length - 0.38 in Fork Width - #10 Stud - 051128-60009 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal FV10-10Q - 1.03 in Length - 0.38 in Fork Width - #10 Stud
051128-60009
3M Highland Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal FV10-10Q - 1.03 in Length - 0.38 in Fork Width - #10 Stud 051128-60009
The 3M Highland yellow non-locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Highland yellow non-locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Terminal; Standard Fork; 12 to 10 AWG; 1000 V (Max.); 0.250 in. (Max.); Tin; 10 - 70113667 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Standard Fork; 12 to 10 AWG; 1000 V (Max.); 0.250 in. (Max.); Tin; 10
70113667
Terminal; Standard Fork; 12 to 10 AWG; 1000 V (Max.); 0.250 in. (Max.); Tin; 10 70113667
12 to 10 AWG, Highland™ Vinyl Insulated Butted Seam Standard Fork Terminals Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Crimp-type terminals shall, electrically and mechnically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.

12 to 10 AWG, Highland™ Vinyl Insulated Butted Seam Standard Fork Terminals
Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings.
Crimp-type terminals shall, electrically and mechnically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 051128-60009 70113667
Product Name 3M Highland Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal FV10-10Q - 1.03 in Length - 0.38 in Fork Width - #10 Stud Terminal; Standard Fork; 12 to 10 AWG; 1000 V (Max.); 0.250 in. (Max.); Tin; 10
Terminal Type Fork Terminal Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Ring Terminals - 1788659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details