3M Packaging Tape, Paper, 33M X 19Mm; Tape Type 3M FT510284936

Description
PACKAGING TAPE, PAPER, 33M X 19MM; Tape Type:Packaging; Tape Backing Material:Paper; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; Product RoHS Compliant: NA
Datasheet
Description
PACKAGING TAPE, PAPER, 33M X 19MM; Tape Type:Packaging; Tape Backing Material:Paper; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; Product RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Packaging Tape, Paper, 33M X 19Mm; Tape Type 3M - 46T8144 - Newark, An Avnet Company
Chicago, IL, United States
Packaging Tape, Paper, 33M X 19Mm; Tape Type 3M
46T8144
Packaging Tape, Paper, 33M X 19Mm; Tape Type 3M 46T8144
PACKAGING TAPE, PAPER, 33M X 19MM; Tape Type:Packaging; Tape Backing Material:Paper; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; Product RoHS Compliant: NA

PACKAGING TAPE, PAPER, 33M X 19MM; Tape Type:Packaging; Tape Backing Material:Paper; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; Product RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 46T8144
Product Name Packaging Tape, Paper, 33M X 19Mm; Tape Type 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Gaffer Tapes - 2498375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 1.89 inches (48 mm)
Thickness 0.1181 inches (3 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details