3M Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M FPVW-1/2-48"-BLACK

Description
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 12 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 12 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M - 95F7580 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M
95F7580
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M 95F7580
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 12 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 12 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 95F7580
Product Name Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 021146-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
2 suppliers
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details