3M Shrink Ratio 3M FP301-3/16-48"-RED-HDR-25 PCS

Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:0.093"; I.D. Recovered Max - Metric:2.36mmRoHS Compliant: Yes
Datasheet
Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:0.093"; I.D. Recovered Max - Metric:2.36mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Ratio 3M - 05H8947 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Ratio 3M
05H8947
Shrink Ratio 3M 05H8947
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:0.093"; I.D. Recovered Max - Metric:2.36mmRoHS Compliant: Yes

Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:0.093"; I.D. Recovered Max - Metric:2.36mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 05H8947
Product Name Shrink Ratio 3M
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0593624001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details