3M Heat Shrink Tubing, 38Mm Id, Po, Black, 50Ft; Shrink Ratio 3M FP301 1.5 BLK50

Description
HEAT SHRINK TUBING, 38MM ID, PO, BLACK, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Body Material:PolyolefinR oHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 38MM ID, PO, BLACK, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Body Material:PolyolefinR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 38Mm Id, Po, Black, 50Ft; Shrink Ratio 3M - 08N5618 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38Mm Id, Po, Black, 50Ft; Shrink Ratio 3M
08N5618
Heat Shrink Tubing, 38Mm Id, Po, Black, 50Ft; Shrink Ratio 3M 08N5618
HEAT SHRINK TUBING, 38MM ID, PO, BLACK, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Body Material:PolyolefinR oHS Compliant: Yes

HEAT SHRINK TUBING, 38MM ID, PO, BLACK, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Body Material:PolyolefinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 08N5618
Product Name Heat Shrink Tubing, 38Mm Id, Po, Black, 50Ft; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1MM-01-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 072412-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details