3M Shrink Ratio 3M FP301-1-48"-BLACK-HDR-5 PCS

Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:0.5"; I.D. Recovered Max - Metric:12.7mm RoHS Compliant: Yes
Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:0.5"; I.D. Recovered Max - Metric:12.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shrink Ratio 3M - 05H8968 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Ratio 3M
05H8968
Shrink Ratio 3M 05H8968
Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:0.5"; I.D. Recovered Max - Metric:12.7mm RoHS Compliant: Yes

Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:0.5"; I.D. Recovered Max - Metric:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 05H8968
Product Name Shrink Ratio 3M
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/16-01-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details