3M Electronics and Energy Business Tubing; 1/4 in.; 0.250 (Expanded) in.; 0.025 in. (Nom.) (Recovered); 2:1; Green FP301 1/4 GR 48"

Description
FP-301 Tubing, Flexible Polyolefin Material, 2:1 Shrink Ratio, 2400 PSI Tensile Strength FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. 3Mâ? FP-301 tubing offers an outstanding balance of electrical, physical and chemical properties for a wide variety of industrial and military applications. Rated for 135°C continuous operation, all FP-301 tubing is split resistant, mechanically tough, easily marked and resists cold flow.
Description
FP-301 Tubing, Flexible Polyolefin Material, 2:1 Shrink Ratio, 2400 PSI Tensile Strength FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. 3Mâ? FP-301 tubing offers an outstanding balance of electrical, physical and chemical properties for a wide variety of industrial and military applications. Rated for 135°C continuous operation, all FP-301 tubing is split resistant, mechanically tough, easily marked and resists cold flow.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing; 1/4 in.; 0.250 (Expanded) in.; 0.025 in. (Nom.) (Recovered); 2:1; Green
70113208
Tubing; 1/4 in.; 0.250 (Expanded) in.; 0.025 in. (Nom.) (Recovered); 2:1; Green 70113208
FP-301 Tubing, Flexible Polyolefin Material, 2:1 Shrink Ratio, 2400 PSI Tensile Strength FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. 3Mâ? FP-301 tubing offers an outstanding balance of electrical, physical and chemical properties for a wide variety of industrial and military applications. Rated for 135°C continuous operation, all FP-301 tubing is split resistant, mechanically tough, easily marked and resists cold flow.

FP-301 Tubing, Flexible Polyolefin Material, 2:1 Shrink Ratio, 2400 PSI Tensile Strength
FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227.
3MÂ? FP-301 tubing offers an outstanding balance of electrical, physical and chemical properties for a wide variety of industrial and military applications. Rated for 135°C continuous operation, all FP-301 tubing is split resistant, mechanically tough, easily marked and resists cold flow.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113208
Product Name Tubing; 1/4 in.; 0.250 (Expanded) in.; 0.025 in. (Nom.) (Recovered); 2:1; Green
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Spiral Wrapping - 2044418 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-3000-060-12.598 - Caplugs
Specs
Material Rubber - Synthetic
View Details