FP-301 Tubing, Flexible Polyolefin Material, 2:1 Shrink Ratio, 2400 PSI Tensile Strength
FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227.
3MÂ? FP-301 tubing offers an outstanding balance of electrical, physical and chemical properties for a wide variety of industrial and military applications. Rated for 135°C continuous operation, all FP-301 tubing is split resistant, mechanically tough, easily marked and resists cold flow.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 70113202 |
| Product Name | Tubing; 1/4 in.; 0.250 (Expanded) in.; 0.025 in. (Nom.) (Recovered); 2:1; Black |
| Material | Polyolefin |