3M Electronics and Energy Business Tubing; 1/16 in.; 0.017 in. (Nom.); 2:1Polyolefin; Black; 5% FP301 1/16BK 6IN

Description
FP-301 Tubing, Flexible Polyolefin, 1⁄16 in. Tube Size FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. This Tubing offers an outstanding balance of electrical, physical and chemical properties for a wide variety of industrial and military applications. Rated for 135°C continuous operation, all FP-301 Tubing is split resistant, mechanically tough, easily marked and resists cold flow.
Description
FP-301 Tubing, Flexible Polyolefin, 1⁄16 in. Tube Size FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. This Tubing offers an outstanding balance of electrical, physical and chemical properties for a wide variety of industrial and military applications. Rated for 135°C continuous operation, all FP-301 Tubing is split resistant, mechanically tough, easily marked and resists cold flow.

Suppliers

Company
Product
Description
Supplier Links
Tubing; 1/16 in.; 0.017 in. (Nom.); 2:1Polyolefin; Black; 5% - 70113101 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing; 1/16 in.; 0.017 in. (Nom.); 2:1Polyolefin; Black; 5%
70113101
Tubing; 1/16 in.; 0.017 in. (Nom.); 2:1Polyolefin; Black; 5% 70113101
FP-301 Tubing, Flexible Polyolefin, 1⁄16 in. Tube Size FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. This Tubing offers an outstanding balance of electrical, physical and chemical properties for a wide variety of industrial and military applications. Rated for 135°C continuous operation, all FP-301 Tubing is split resistant, mechanically tough, easily marked and resists cold flow.

FP-301 Tubing, Flexible Polyolefin, 1⁄16 in. Tube Size
FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227.
This Tubing offers an outstanding balance of electrical, physical and chemical properties for a wide variety of industrial and military applications. Rated for 135°C continuous operation, all FP-301 Tubing is split resistant, mechanically tough, easily marked and resists cold flow.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113101
Product Name Tubing; 1/16 in.; 0.017 in. (Nom.); 2:1Polyolefin; Black; 5%
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details