3M Heat Shrink Tubing, 101.6Mm Id, Po, Black, 48; Shrink Ratio 3M FP-301-4-BLACK-50

Description
HEAT SHRINK TUBING, 101.6MM ID, PO, BLACK, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:101.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Colour:Black RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 101.6MM ID, PO, BLACK, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:101.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 101.6Mm Id, Po, Black, 48; Shrink Ratio 3M - 44P3401 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 101.6Mm Id, Po, Black, 48; Shrink Ratio 3M
44P3401
Heat Shrink Tubing, 101.6Mm Id, Po, Black, 48; Shrink Ratio 3M 44P3401
HEAT SHRINK TUBING, 101.6MM ID, PO, BLACK, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:101.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 101.6MM ID, PO, BLACK, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:101.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 44P3401
Product Name Heat Shrink Tubing, 101.6Mm Id, Po, Black, 48; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details