3M Electronics and Energy Business Kit, Tubing; 3/8 in.; 2:1; Polyolefin; Assorted FP-301-3/8-ASSORT

Description
2:1 Shrink Ratio, Flexible Polyolefin , FP-301 Heat Shrink Tubing Kits FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. 6" pieces. 7 colors per pack. Colors: Black, clear, white, red, yellow, blue, green. It is a versatile assortment of flexible polyolefin heat shrink tubing. The kits are available in two different types are assorted colors or black only. Each box is 7 " x 11 " x 2-1⁄2 "(177.7 mm x 279.3 mm x 63.4 mm) of rugged translucent plastic with product and installation information on the cover.
Description
2:1 Shrink Ratio, Flexible Polyolefin , FP-301 Heat Shrink Tubing Kits FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. 6" pieces. 7 colors per pack. Colors: Black, clear, white, red, yellow, blue, green. It is a versatile assortment of flexible polyolefin heat shrink tubing. The kits are available in two different types are assorted colors or black only. Each box is 7 " x 11 " x 2-1⁄2 "(177.7 mm x 279.3 mm x 63.4 mm) of rugged translucent plastic with product and installation information on the cover.

Suppliers

Company
Product
Description
Supplier Links
Kit, Tubing; 3/8 in.; 2:1; Polyolefin; Assorted - 70113045 - Allied Electronics, Inc.
Fort Worth, TX, USA
Kit, Tubing; 3/8 in.; 2:1; Polyolefin; Assorted
70113045
Kit, Tubing; 3/8 in.; 2:1; Polyolefin; Assorted 70113045
2:1 Shrink Ratio, Flexible Polyolefin , FP-301 Heat Shrink Tubing Kits FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. 6" pieces. 7 colors per pack. Colors: Black, clear, white, red, yellow, blue, green. It is a versatile assortment of flexible polyolefin heat shrink tubing. The kits are available in two different types are assorted colors or black only. Each box is 7 " x 11 " x 2-1⁄2 "(177.7 mm x 279.3 mm x 63.4 mm) of rugged translucent plastic with product and installation information on the cover.

2:1 Shrink Ratio, Flexible Polyolefin , FP-301 Heat Shrink Tubing Kits
FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227.
6" pieces. 7 colors per pack. Colors: Black, clear, white, red, yellow, blue, green.
It is a versatile assortment of flexible polyolefin heat shrink tubing. The kits are available in two different types are assorted colors or black only. Each box is 7 " x 11 " x 2-1⁄2 "(177.7 mm x 279.3 mm x 63.4 mm) of rugged translucent plastic with product and installation information on the cover.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113045
Product Name Kit, Tubing; 3/8 in.; 2:1; Polyolefin; Assorted
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details