3M Electronics and Energy Business Kit, Tubing; 3/32 in.; 2:1; Polyolefin;Assorted FP-301-3/32-ASSORT

Description
2:1 Shrink Ratio, Flexible Polyolefin , FP-301 Heat Shrink Tubing Kits FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. 6" pieces. 7 colors per pack. Colors: Black, clear, white, red, yellow, blue, green. It is a versatile assortment of flexible polyolefin heat shrink tubing. The kits are available in two different types are assorted colors or black only. Each box is 7 " x 11 " x 2-1⁄2 "(177.7 mm x 279.3 mm x 63.4 mm) of rugged translucent plastic with product and installation information on the cover.
Description
2:1 Shrink Ratio, Flexible Polyolefin , FP-301 Heat Shrink Tubing Kits FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. 6" pieces. 7 colors per pack. Colors: Black, clear, white, red, yellow, blue, green. It is a versatile assortment of flexible polyolefin heat shrink tubing. The kits are available in two different types are assorted colors or black only. Each box is 7 " x 11 " x 2-1⁄2 "(177.7 mm x 279.3 mm x 63.4 mm) of rugged translucent plastic with product and installation information on the cover.

Suppliers

Company
Product
Description
Supplier Links
Kit, Tubing; 3/32 in.; 2:1; Polyolefin;Assorted - 70113041 - Allied Electronics, Inc.
Fort Worth, TX, USA
Kit, Tubing; 3/32 in.; 2:1; Polyolefin;Assorted
70113041
Kit, Tubing; 3/32 in.; 2:1; Polyolefin;Assorted 70113041
2:1 Shrink Ratio, Flexible Polyolefin , FP-301 Heat Shrink Tubing Kits FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. 6" pieces. 7 colors per pack. Colors: Black, clear, white, red, yellow, blue, green. It is a versatile assortment of flexible polyolefin heat shrink tubing. The kits are available in two different types are assorted colors or black only. Each box is 7 " x 11 " x 2-1⁄2 "(177.7 mm x 279.3 mm x 63.4 mm) of rugged translucent plastic with product and installation information on the cover.

2:1 Shrink Ratio, Flexible Polyolefin , FP-301 Heat Shrink Tubing Kits
FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227.
6" pieces. 7 colors per pack. Colors: Black, clear, white, red, yellow, blue, green.
It is a versatile assortment of flexible polyolefin heat shrink tubing. The kits are available in two different types are assorted colors or black only. Each box is 7 " x 11 " x 2-1⁄2 "(177.7 mm x 279.3 mm x 63.4 mm) of rugged translucent plastic with product and installation information on the cover.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113041
Product Name Kit, Tubing; 3/32 in.; 2:1; Polyolefin;Assorted
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Tigerflex® 5 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF5 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 5 inch (127 mm)
View Details
Heat Shrink Tubing - 106750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Features Flame Retardant
View Details