HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 95F7506 |
| Product Name | Heat Shrink Tubing, 4.75Mm Id, Po, Black, 100Ft; Shrink Ratio 3M |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |