3M Heat Shrink Tubing, 25.4Mm Id, Po, Trans, 50Ft; Shrink Ratio 3M FP-301 1" CR 50'

Description
HEAT SHRINK TUBING, 25.4MM ID, PO, TRANS, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:50ft; Length - Metric:15.24m; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 25.4MM ID, PO, TRANS, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:50ft; Length - Metric:15.24m; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 25.4Mm Id, Po, Trans, 50Ft; Shrink Ratio 3M - 96H9784 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Po, Trans, 50Ft; Shrink Ratio 3M
96H9784
Heat Shrink Tubing, 25.4Mm Id, Po, Trans, 50Ft; Shrink Ratio 3M 96H9784
HEAT SHRINK TUBING, 25.4MM ID, PO, TRANS, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:50ft; Length - Metric:15.24m; Colour:Clear RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, PO, TRANS, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:50ft; Length - Metric:15.24m; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 96H9784
Product Name Heat Shrink Tubing, 25.4Mm Id, Po, Trans, 50Ft; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details