HEAT SHRINK TUBING, 3.175MM ID, PO, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 81H7289 |
| Product Name | Heat Shrink Tubing, 3.175Mm Id, Po, Trans, 100Ft; Shrink Ratio 3M |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |