3M Electronics and Energy Business Tubing; 1/8 in.; 0.020 in. (Nom.); 2:1 Polyolefin; Black; 5% FP-301-1/8-BLACK-100

Description
FP-301 Tubing, Flexible Polyolefin, 1⁄8 in. Tube Size FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. Tubing offers an outstanding balance of electrical, physical and chemical properties for a wide variety of industrial and military applications. Rated for 135°C continuous operation, all FP-301 Tubing is split resistant, mechanically tough, easily marked and resists cold flow.
Description
FP-301 Tubing, Flexible Polyolefin, 1⁄8 in. Tube Size FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. Tubing offers an outstanding balance of electrical, physical and chemical properties for a wide variety of industrial and military applications. Rated for 135°C continuous operation, all FP-301 Tubing is split resistant, mechanically tough, easily marked and resists cold flow.

Suppliers

Company
Product
Description
Supplier Links
Tubing; 1/8 in.; 0.020 in. (Nom.); 2:1 Polyolefin; Black; 5% - 70113137 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing; 1/8 in.; 0.020 in. (Nom.); 2:1 Polyolefin; Black; 5%
70113137
Tubing; 1/8 in.; 0.020 in. (Nom.); 2:1 Polyolefin; Black; 5% 70113137
FP-301 Tubing, Flexible Polyolefin, 1⁄8 in. Tube Size FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. Tubing offers an outstanding balance of electrical, physical and chemical properties for a wide variety of industrial and military applications. Rated for 135°C continuous operation, all FP-301 Tubing is split resistant, mechanically tough, easily marked and resists cold flow.

FP-301 Tubing, Flexible Polyolefin, 1⁄8 in. Tube Size
FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire marking, harness covering, strain relief, and component packaging. Meets UL/CSA requirements for flame retardance (except Clear), 2:1 shrink ratio, rated for –55°C to +135°C (+275°F) and 600 V continuous operation. Meets MIL-DTL-23053/5 Class 1 or 2 requirements. Minimum Shrink Temperature: 121°C. Colors Available: 1-Black, 4-Clear (available in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227.
Tubing offers an outstanding balance of electrical, physical and chemical properties for a wide variety of industrial and military applications. Rated for 135°C continuous operation, all FP-301 Tubing is split resistant, mechanically tough, easily marked and resists cold flow.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113137
Product Name Tubing; 1/8 in.; 0.020 in. (Nom.); 2:1 Polyolefin; Black; 5%
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 027138-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details