HEAT SHRINK TUBING, 1.6MM ID, PO, TRANS, 100"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Clear RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 96H9739 |
| Product Name | Heat Shrink Tubing, 1.6Mm Id, Po, Trans, 100; Shrink Ratio 3M |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |