3M Tamperproof Label, Polyster, Silv, 25Pc; Label Type 3M FMV02-2" X 4"-25

Description
TAMPERPROOF LABEL, POLYSTER, SILV, 25PC; Label Type:Tamperproof; Label Height:50.8mm; Label Width:101.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV02 RoHS Compliant: Yes
Datasheet
Description
TAMPERPROOF LABEL, POLYSTER, SILV, 25PC; Label Type:Tamperproof; Label Height:50.8mm; Label Width:101.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV02 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tamperproof Label, Polyster, Silv, 25Pc; Label Type 3M - 99Y0894 - Newark, An Avnet Company
Chicago, IL, United States
Tamperproof Label, Polyster, Silv, 25Pc; Label Type 3M
99Y0894
Tamperproof Label, Polyster, Silv, 25Pc; Label Type 3M 99Y0894
TAMPERPROOF LABEL, POLYSTER, SILV, 25PC; Label Type:Tamperproof; Label Height:50.8mm; Label Width:101.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV02 RoHS Compliant: Yes

TAMPERPROOF LABEL, POLYSTER, SILV, 25PC; Label Type:Tamperproof; Label Height:50.8mm; Label Width:101.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV02 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 99Y0894
Product Name Tamperproof Label, Polyster, Silv, 25Pc; Label Type 3M
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 146387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details