3M Tamperproof Label, Polyster, Silv, 25Pc; Label Type 3M FMV02-1" X 3"-25

Description
TAMPERPROOF LABEL, POLYSTER, SILV, 25PC; Label Type:Tamperproof; Label Height:25.4mm; Label Width:76.2mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV02 RoHS Compliant: Yes
Datasheet
Description
TAMPERPROOF LABEL, POLYSTER, SILV, 25PC; Label Type:Tamperproof; Label Height:25.4mm; Label Width:76.2mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV02 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tamperproof Label, Polyster, Silv, 25Pc; Label Type 3M - 99Y0893 - Newark, An Avnet Company
Chicago, IL, United States
Tamperproof Label, Polyster, Silv, 25Pc; Label Type 3M
99Y0893
Tamperproof Label, Polyster, Silv, 25Pc; Label Type 3M 99Y0893
TAMPERPROOF LABEL, POLYSTER, SILV, 25PC; Label Type:Tamperproof; Label Height:25.4mm; Label Width:76.2mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV02 RoHS Compliant: Yes

TAMPERPROOF LABEL, POLYSTER, SILV, 25PC; Label Type:Tamperproof; Label Height:25.4mm; Label Width:76.2mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV02 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 99Y0893
Product Name Tamperproof Label, Polyster, Silv, 25Pc; Label Type 3M
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details