3M Label, Tamper Evident, Silver, 25Pc; Label Type 3M FMV01202-3" X 5"-25

Description
LABEL, TAMPER EVIDENT, SILVER, 25PC; Label Type:Tamperproof; Label Height:76.2mm; Label Width:127mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV01202 RoHS Compliant: Yes
Datasheet
Description
LABEL, TAMPER EVIDENT, SILVER, 25PC; Label Type:Tamperproof; Label Height:76.2mm; Label Width:127mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV01202 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Tamper Evident, Silver, 25Pc; Label Type 3M - 99Y0892 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tamper Evident, Silver, 25Pc; Label Type 3M
99Y0892
Label, Tamper Evident, Silver, 25Pc; Label Type 3M 99Y0892
LABEL, TAMPER EVIDENT, SILVER, 25PC; Label Type:Tamperproof; Label Height:76.2mm; Label Width:127mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV01202 RoHS Compliant: Yes

LABEL, TAMPER EVIDENT, SILVER, 25PC; Label Type:Tamperproof; Label Height:76.2mm; Label Width:127mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV01202 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 99Y0892
Product Name Label, Tamper Evident, Silver, 25Pc; Label Type 3M
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7632033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details