3M Label, Tamper Evident, Silver, 25Pc; Label Type 3M FMV01202-2" X 4"-25

Description
LABEL, TAMPER EVIDENT, SILVER, 25PC; Label Type:Tamperproof; Label Height:50.8mm; Label Width:101.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV01202 RoHS Compliant: Yes
Datasheet
Description
LABEL, TAMPER EVIDENT, SILVER, 25PC; Label Type:Tamperproof; Label Height:50.8mm; Label Width:101.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV01202 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Tamper Evident, Silver, 25Pc; Label Type 3M - 99Y0891 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tamper Evident, Silver, 25Pc; Label Type 3M
99Y0891
Label, Tamper Evident, Silver, 25Pc; Label Type 3M 99Y0891
LABEL, TAMPER EVIDENT, SILVER, 25PC; Label Type:Tamperproof; Label Height:50.8mm; Label Width:101.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV01202 RoHS Compliant: Yes

LABEL, TAMPER EVIDENT, SILVER, 25PC; Label Type:Tamperproof; Label Height:50.8mm; Label Width:101.6mm; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:25; Product Range:3M FMV01202 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 99Y0891
Product Name Label, Tamper Evident, Silver, 25Pc; Label Type 3M
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7946928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Closed for Cleaning
Materials of Construction Durable Material
Height 1.08 ft (3.3 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details