3M Abrasive Brushes FF-ZS 07217

Description
3M FF-ZS 07217 Abrasive Brush
Request a Quote
Description
3M FF-ZS 07217 Abrasive Brush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Abrasive Brushes - 154918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Brushes
154918
Abrasive Brushes 154918
3M FF-ZS 07217 Abrasive Brush

3M FF-ZS 07217 Abrasive Brush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 154918
Product Name Abrasive Brushes
Rotary Speed 8500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 1884132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Therm-L-Brush™ - D45XCLA09BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 to 144 inch (3048 to 3658 mm)
View Details
Wire Brushers, Knot Cup - 743223-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details