3M Quick Connects, Quick Disconnect Connectors FDV18-250Q

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 3M161255-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
3M161255-ND
Quick Connects, Quick Disconnect Connectors 3M161255-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 0.25
Chicago, IL, United States
Terminal, Female Disconnect, 0.25", Crimp, Red; Product Range 3M
94T2811
Terminal, Female Disconnect, 0.25", Crimp, Red; Product Range 3M 94T2811
TERMINAL, FEMALE DISCONNECT, 0.25", CRIMP, RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25", CRIMP, RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M161255-ND 94T2811
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.25", Crimp, Red; Product Range 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products