3M Quick Connects, Quick Disconnect Connectors FDV14-250Q

Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 3M161254-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
3M161254-ND
Quick Connects, Quick Disconnect Connectors 3M161254-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 0.25
Chicago, IL, United States
Terminal, Female Disconnect, 0.25", Crimp, Blue; Product Range 3M
94T2809
Terminal, Female Disconnect, 0.25", Crimp, Blue; Product Range 3M 94T2809
TERMINAL, FEMALE DISCONNECT, 0.25", CRIMP, BLUE; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25", CRIMP, BLUE; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M161254-ND 94T2809
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.25", Crimp, Blue; Product Range 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

#8 Fork spade terminal with 0.080″ pin socket - 9495 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-SIM6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details