3M Quick Connects, Quick Disconnect Connectors FDV14-187Q

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 3M157455-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
3M157455-ND
Quick Connects, Quick Disconnect Connectors 3M157455-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1025855-FDV14-187Q - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1025855-FDV14-187Q
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1025855-FDV14-187Q
Win Source Part Number: 1025855-FDV14-187Q Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Highland™ Color: Blue Features: Butted Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Female Standard Package: 10 Terminal Type: Standard Length - Overall: 0.780" (19.81mm) Insulation: Non-Mating End Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.145" (3.68mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): SPC4526; FDV14-250Q; 94821; DNF14-110-C; DNF14-250-C; 19019-0033; 72F-250-32-NBL806116 02667; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Other Names: 00051128600054,05112 860005,3M157455,7000 133662,80611602667,F DV14-187Q-ND Base Product Number: FDV14

Win Source Part Number: 1025855-FDV14-187Q
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Highland™
Color: Blue
Features: Butted Seam
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 14-16 AWG
Contact Material: Brass
Gender: Female
Standard Package: 10
Terminal Type: Standard
Length - Overall: 0.780" (19.81mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.145" (3.68mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): SPC4526; FDV14-250Q; 94821; DNF14-110-C; DNF14-250-C; 19019-0033; 72F-250-32-NBL80611602667;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: 3M
Other Names: 00051128600054,05112860005,3M157455,7000133662,80611602667,FDV14-187Q-ND
Base Product Number: FDV14

Buy Now Datasheet
Terminal, Female Disconnect, 0.187
Chicago, IL, United States
Terminal, Female Disconnect, 0.187", Crimp, Blue; Product Range 3M
94T2808
Terminal, Female Disconnect, 0.187", Crimp, Blue; Product Range 3M 94T2808
TERMINAL, FEMALE DISCONNECT, 0.187", CRIMP, BLUE; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187", CRIMP, BLUE; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M157455-ND 1025855-FDV14-187Q 94T2808
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.187", Crimp, Blue; Product Range 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details