3M Electronics and Energy Business Female Disconnect; 16-14 AWG; Brass; Vinyl; Tin; 0.187 in.; Blue FDV14-187L

Description
Femal Disconnect, Brass Housing Material, Vinyl Insulated, Tin Plated UL Listed, CSA Certified Female disconnect. 0.145 in. maximum insulation diameter. Butted barrel seam.
Description
Femal Disconnect, Brass Housing Material, Vinyl Insulated, Tin Plated UL Listed, CSA Certified Female disconnect. 0.145 in. maximum insulation diameter. Butted barrel seam.

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect; 16-14 AWG; Brass; Vinyl; Tin; 0.187 in.; Blue - 70113708 - Allied Electronics, Inc.
Fort Worth, TX, USA
Female Disconnect; 16-14 AWG; Brass; Vinyl; Tin; 0.187 in.; Blue
70113708
Female Disconnect; 16-14 AWG; Brass; Vinyl; Tin; 0.187 in.; Blue 70113708
Femal Disconnect, Brass Housing Material, Vinyl Insulated, Tin Plated UL Listed, CSA Certified Female disconnect. 0.145 in. maximum insulation diameter. Butted barrel seam.

Femal Disconnect, Brass Housing Material, Vinyl Insulated, Tin Plated

  • UL Listed, CSA Certified
    Female disconnect. 0.145 in. maximum insulation diameter. Butted barrel seam.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70113708
Product Name Female Disconnect; 16-14 AWG; Brass; Vinyl; Tin; 0.187 in.; Blue
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Insulated Ferrules - 2204.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Bootlace Ferrules - 1901985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details