3M Terminals - Quick Connects, Quick Disconnect Connectors FDV10-250Q

Description
FEMALE DISCONNECT VINYL 1=1PC
Request a Quote Datasheet
Description
FEMALE DISCONNECT VINYL 1=1PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 3M161253-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
3M161253-ND
Terminals - Quick Connects, Quick Disconnect Connectors 3M161253-ND
FEMALE DISCONNECT VINYL 1=1PC

FEMALE DISCONNECT VINYL 1=1PC

Buy Now Datasheet
3M Highland Yellow Butted Vinyl Butted Quick-Disconnect Terminal FDV10-250Q - 0.95 in Length - 0.128 in Inside Diameter - 051128-60004 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Yellow Butted Vinyl Butted Quick-Disconnect Terminal FDV10-250Q - 0.95 in Length - 0.128 in Inside Diameter
051128-60004
3M Highland Yellow Butted Vinyl Butted Quick-Disconnect Terminal FDV10-250Q - 0.95 in Length - 0.128 in Inside Diameter 051128-60004
The 3M Highland yellow butted vinyl butted quick-disconnect terminal is sold 10 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.95 in.

The 3M Highland yellow butted vinyl butted quick-disconnect terminal is sold 10 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.95 in.

Buy Now
Terminal; 12 to 10 AWG; Brass; Vinyl; Tin; 0.250 in. (Max.); UL 94V-2 - 70113710 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 12 to 10 AWG; Brass; Vinyl; Tin; 0.250 in. (Max.); UL 94V-2
70113710
Terminal; 12 to 10 AWG; Brass; Vinyl; Tin; 0.250 in. (Max.); UL 94V-2 70113710
3M Highland™ Terminals, Female Disconnect, Vinyl Insulated Tin plated The terminal material is brass.

3M Highland™ Terminals, Female Disconnect, Vinyl Insulated

  • Tin plated
    The terminal material is brass.
Supplier's Site

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M161253-ND 051128-60004 70113710
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Highland Yellow Butted Vinyl Butted Quick-Disconnect Terminal FDV10-250Q - 0.95 in Length - 0.128 in Inside Diameter Terminal; 12 to 10 AWG; Brass; Vinyl; Tin; 0.250 in. (Max.); UL 94V-2
Terminal Type Standard Push On Terminal
Unlock Full Specs
to access all available technical data