TERMINAL, FEMALE DISCONNECT, 0.25", CRIMP, RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94T2806 |
| Product Name | Terminal, Female Disconnect, 0.25", Crimp, Red; Product Range 3M |
| Contact Size (AWG) | 22 AWG |