3M Terminals - Quick Connects, Quick Disconnect Connectors FDI14-250Q

Description
FM DISCONNECT FULLY NYLON 1=1PC
Request a Quote Datasheet
Description
FM DISCONNECT FULLY NYLON 1=1PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 3M161251-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
3M161251-ND
Terminals - Quick Connects, Quick Disconnect Connectors 3M161251-ND
FM DISCONNECT FULLY NYLON 1=1PC

FM DISCONNECT FULLY NYLON 1=1PC

Buy Now Datasheet
3M Highland Blue Butted Nylon Butted Quick-Disconnect Terminal FDI14-250Q - 0.87 in Length - 0.08 in Inside Diameter - 051128-60001 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Blue Butted Nylon Butted Quick-Disconnect Terminal FDI14-250Q - 0.87 in Length - 0.08 in Inside Diameter
051128-60001
3M Highland Blue Butted Nylon Butted Quick-Disconnect Terminal FDI14-250Q - 0.87 in Length - 0.08 in Inside Diameter 051128-60001
The 3M Highland blue butted nylon butted quick-disconnect terminal is sold 10 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.87 in.

The 3M Highland blue butted nylon butted quick-disconnect terminal is sold 10 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.87 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 3M161251-ND 051128-60001
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Highland Blue Butted Nylon Butted Quick-Disconnect Terminal FDI14-250Q - 0.87 in Length - 0.08 in Inside Diameter
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Swage Mount Solder Lug - 1204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details