3M Electronics and Energy Business Female Disconnect; 22-18 AWG; Brass; Non-Insulated; Tin FD18-187L

Description
Femal Disconnect, Brass Housing Material, Non-Insulated, Tin Plated UL Listed, CSA Certified Female disconnect. 0.25 in. barrel length. 0.58 in. length.
Description
Femal Disconnect, Brass Housing Material, Non-Insulated, Tin Plated UL Listed, CSA Certified Female disconnect. 0.25 in. barrel length. 0.58 in. length.

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect; 22-18 AWG; Brass; Non-Insulated; Tin - 70113702 - Allied Electronics, Inc.
Fort Worth, TX, USA
Female Disconnect; 22-18 AWG; Brass; Non-Insulated; Tin
70113702
Female Disconnect; 22-18 AWG; Brass; Non-Insulated; Tin 70113702
Femal Disconnect, Brass Housing Material, Non-Insulated, Tin Plated UL Listed, CSA Certified Female disconnect. 0.25 in. barrel length. 0.58 in. length.

Femal Disconnect, Brass Housing Material, Non-Insulated, Tin Plated

  • UL Listed, CSA Certified
    Female disconnect. 0.25 in. barrel length. 0.58 in. length.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70113702
Product Name Female Disconnect; 22-18 AWG; Brass; Non-Insulated; Tin
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details