3M Electronics and Energy Business Female Disconnect; 16-14 AWG; Brass; Non-Insulated; Tin FD14-187L

Description
Femal Disconnect, Brass Housing Material, Non-Insulated, Tin Plated UL Listed, CSA Certified Female disconnect. 0.25 in. barrel length. 0.58 in. length.
Description
Femal Disconnect, Brass Housing Material, Non-Insulated, Tin Plated UL Listed, CSA Certified Female disconnect. 0.25 in. barrel length. 0.58 in. length.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Female Disconnect; 16-14 AWG; Brass; Non-Insulated; Tin
70113704
Female Disconnect; 16-14 AWG; Brass; Non-Insulated; Tin 70113704
Femal Disconnect, Brass Housing Material, Non-Insulated, Tin Plated UL Listed, CSA Certified Female disconnect. 0.25 in. barrel length. 0.58 in. length.

Femal Disconnect, Brass Housing Material, Non-Insulated, Tin Plated

  • UL Listed, CSA Certified
    Female disconnect. 0.25 in. barrel length. 0.58 in. length.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70113704
Product Name Female Disconnect; 16-14 AWG; Brass; Non-Insulated; Tin
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Bootlace Ferrules - 1787323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details