3M Electronics and Energy Business Tubing; 0.45 in.; 0.45 in. (Expanded); 0.105; 0.053 in.; 4 to 1 EPS400 0.45 48"

Description
EPS 400 Adhesive-Lined Semi-Rigid Polyolefin Tubings EPS-400 provides one step environmental protection in the same way as EPS-200, but a thicker meltable adhesive makes it ideal for sealing multiple wire bundles. The 4:1 shrink ratio helps seal uneven surfaces such as in-line components. A heavy outer wall provides tough mechanical protection. –55°C to +110°C continuous operating temperature. Black only. M™ EPS-400 is a medium-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.
Description
EPS 400 Adhesive-Lined Semi-Rigid Polyolefin Tubings EPS-400 provides one step environmental protection in the same way as EPS-200, but a thicker meltable adhesive makes it ideal for sealing multiple wire bundles. The 4:1 shrink ratio helps seal uneven surfaces such as in-line components. A heavy outer wall provides tough mechanical protection. –55°C to +110°C continuous operating temperature. Black only. M™ EPS-400 is a medium-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing; 0.45 in.; 0.45 in. (Expanded); 0.105; 0.053 in.; 4 to 1
70113628
Tubing; 0.45 in.; 0.45 in. (Expanded); 0.105; 0.053 in.; 4 to 1 70113628
EPS 400 Adhesive-Lined Semi-Rigid Polyolefin Tubings EPS-400 provides one step environmental protection in the same way as EPS-200, but a thicker meltable adhesive makes it ideal for sealing multiple wire bundles. The 4:1 shrink ratio helps seal uneven surfaces such as in-line components. A heavy outer wall provides tough mechanical protection. –55°C to +110°C continuous operating temperature. Black only. M™ EPS-400 is a medium-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

EPS 400 Adhesive-Lined Semi-Rigid Polyolefin Tubings
EPS-400 provides one step environmental protection in the same way as EPS-200, but a thicker meltable adhesive makes it ideal for sealing multiple wire bundles. The 4:1 shrink ratio helps seal uneven surfaces such as in-line components. A heavy outer wall provides tough mechanical protection. –55°C to +110°C continuous operating temperature. Black only.
M™ EPS-400 is a medium-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113628
Product Name Tubing; 0.45 in.; 0.45 in. (Expanded); 0.105; 0.053 in.; 4 to 1
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Clamping sleeve - EAMH-86-14-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details