EPS 400 Adhesive-Lined Semi-Rigid Polyolefin Tubings
EPS-400 provides one step environmental protection in the same way as EPS-200, but a thicker meltable adhesive makes it ideal for sealing multiple wire bundles. The 4:1 shrink ratio helps seal uneven surfaces such as in-line components. A heavy outer wall provides tough mechanical protection. –55°C to +110°C continuous operating temperature. Black only.
M™ EPS-400 is a medium-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 70113626 |
| Product Name | Tubing; 0.3 in.; 0.3 in. (Expanded); 0.06; 0.033 in.; 4 to 1 |
| Material | Polyolefin |