3M Electronics and Energy Business Tubing; 3/4 in.; 0.25ö Recovered; 3 to 1; -55 to 110 deg C EPS300 3/4 6"

Description
EPS 300 Adhesive-Lined Flexible Polyolefin Tubings The meltable inner wall of EPS-300 forms a moisture proof barrier in one step in the same way as EPS-200, making it the product of choice for outdoor, automotive, or marine applications. The 3:1 shrink ratio helps to seal uneven surfaces such as connectors and components. Jacket meets UL 224 all tubing flame test, –55°C to +110°C continuous operating temperature, meets MIL-DTL-23053/6 Class 3. Black only. M™ EPS-300 is a thin-wall tubing ffering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.
Description
EPS 300 Adhesive-Lined Flexible Polyolefin Tubings The meltable inner wall of EPS-300 forms a moisture proof barrier in one step in the same way as EPS-200, making it the product of choice for outdoor, automotive, or marine applications. The 3:1 shrink ratio helps to seal uneven surfaces such as connectors and components. Jacket meets UL 224 all tubing flame test, –55°C to +110°C continuous operating temperature, meets MIL-DTL-23053/6 Class 3. Black only. M™ EPS-300 is a thin-wall tubing ffering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

Suppliers

Company
Product
Description
Supplier Links
Tubing; 3/4 in.; 0.25ö Recovered; 3 to 1; -55 to 110 deg C - 70113600 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing; 3/4 in.; 0.25ö Recovered; 3 to 1; -55 to 110 deg C
70113600
Tubing; 3/4 in.; 0.25ö Recovered; 3 to 1; -55 to 110 deg C 70113600
EPS 300 Adhesive-Lined Flexible Polyolefin Tubings The meltable inner wall of EPS-300 forms a moisture proof barrier in one step in the same way as EPS-200, making it the product of choice for outdoor, automotive, or marine applications. The 3:1 shrink ratio helps to seal uneven surfaces such as connectors and components. Jacket meets UL 224 all tubing flame test, –55°C to +110°C continuous operating temperature, meets MIL-DTL-23053/6 Class 3. Black only. M™ EPS-300 is a thin-wall tubing ffering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

EPS 300 Adhesive-Lined Flexible Polyolefin Tubings
The meltable inner wall of EPS-300 forms a moisture proof barrier in one step in the same way as EPS-200, making it the product of choice for outdoor, automotive, or marine applications. The 3:1 shrink ratio helps to seal uneven surfaces such as connectors and components. Jacket meets UL 224 all tubing flame test, –55°C to +110°C continuous operating temperature, meets MIL-DTL-23053/6 Class 3. Black only.
M™ EPS-300 is a thin-wall tubing ffering the advantages of integral, adhesive-lined construction. The tubing made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113600
Product Name Tubing; 3/4 in.; 0.25ö Recovered; 3 to 1; -55 to 110 deg C
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-6-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details