3M Electronics and Energy Business Tubing; 1/8 in.; 0.125 in. (Min.); 0.063 in. (Max.); 2:1 Black EPS200 1/8 6"

Description
Shrink Ratio 2:1, Operating Temperature -55 to +110 °C, Polyolefin, EPS-200 Tubings EPS-200 features one step environmental protection of electronic, electrical, automotive and marine wiring. As the flame retardant, flexible polyolefin outer wall shrinks to a skin-tight fit, the hot melt adhesive is pushed into voids and crevices. Upon cooling the adhesive solidifies and bonds to form a permanent moisture proof barrier. 2:1 shrink ratio, jacket meets UL 224 all tubing flame test, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 2. Black only. EPS-200 is a thin-wall tubing offering the advantages of integral adhesive-lined construction. The tubing is made from a flame-retardant, flexible polyolefin with a thin layer of special thermoplastic adhesive. The heatshrinkable outer wall is electively crosslinked while maintaining the high flow and excellent adhesion of the inner sealant liner.
Description
Shrink Ratio 2:1, Operating Temperature -55 to +110 °C, Polyolefin, EPS-200 Tubings EPS-200 features one step environmental protection of electronic, electrical, automotive and marine wiring. As the flame retardant, flexible polyolefin outer wall shrinks to a skin-tight fit, the hot melt adhesive is pushed into voids and crevices. Upon cooling the adhesive solidifies and bonds to form a permanent moisture proof barrier. 2:1 shrink ratio, jacket meets UL 224 all tubing flame test, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 2. Black only. EPS-200 is a thin-wall tubing offering the advantages of integral adhesive-lined construction. The tubing is made from a flame-retardant, flexible polyolefin with a thin layer of special thermoplastic adhesive. The heatshrinkable outer wall is electively crosslinked while maintaining the high flow and excellent adhesion of the inner sealant liner.

Suppliers

Company
Product
Description
Supplier Links
Tubing; 1/8 in.; 0.125 in. (Min.); 0.063 in. (Max.); 2:1 Black - 70113566 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing; 1/8 in.; 0.125 in. (Min.); 0.063 in. (Max.); 2:1 Black
70113566
Tubing; 1/8 in.; 0.125 in. (Min.); 0.063 in. (Max.); 2:1 Black 70113566
Shrink Ratio 2:1, Operating Temperature -55 to +110 °C, Polyolefin, EPS-200 Tubings EPS-200 features one step environmental protection of electronic, electrical, automotive and marine wiring. As the flame retardant, flexible polyolefin outer wall shrinks to a skin-tight fit, the hot melt adhesive is pushed into voids and crevices. Upon cooling the adhesive solidifies and bonds to form a permanent moisture proof barrier. 2:1 shrink ratio, jacket meets UL 224 all tubing flame test, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 2. Black only. EPS-200 is a thin-wall tubing offering the advantages of integral adhesive-lined construction. The tubing is made from a flame-retardant, flexible polyolefin with a thin layer of special thermoplastic adhesive. The heatshrinkable outer wall is electively crosslinked while maintaining the high flow and excellent adhesion of the inner sealant liner.

Shrink Ratio 2:1, Operating Temperature -55 to +110 °C, Polyolefin, EPS-200 Tubings
EPS-200 features one step environmental protection of electronic, electrical, automotive and marine wiring. As the flame retardant, flexible polyolefin outer wall shrinks to a skin-tight fit, the hot melt adhesive is pushed into voids and crevices. Upon cooling the adhesive solidifies and bonds to form a permanent moisture proof barrier. 2:1 shrink ratio, jacket meets UL 224 all tubing flame test, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 2. Black only.
EPS-200 is a thin-wall tubing offering the advantages of integral adhesive-lined construction. The tubing is made from a flame-retardant, flexible polyolefin with a thin layer of special thermoplastic adhesive. The heatshrinkable outer wall is electively crosslinked while maintaining the high flow and excellent adhesion of the inner sealant liner.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113566
Product Name Tubing; 1/8 in.; 0.125 in. (Min.); 0.063 in. (Max.); 2:1 Black
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 3 in. Fits Hose (ID) White Banding Coil|Master File - BCWF3 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 3 inch (76.2 mm)
View Details
Cable Sleeves - 1893172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to ? C (-4 to ? F)
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
View Details