3M Electronics and Energy Business 3M(TM) Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300-black/red, 5 EPS-300

Description
Polyolefin , 2100 PSI Dielectric Strength, EPS-300 Series Tubings EPS-300 is a 3:1 shrink ratio polyolefin, heat shrink tubing. It meets the performance requirements of MIL-DTL-23053/4, Class 3 and is UL recognized for flame retardance. The kit contains: 1⁄2" (12 pieces), 3⁄4" (6 pieces) and 1" (3 pieces) sizes in both black and red for a total of 42 pieces. All lengths are 6". See your local Allied sales office for refill packs. It is a thin-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing is made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.
Description
Polyolefin , 2100 PSI Dielectric Strength, EPS-300 Series Tubings EPS-300 is a 3:1 shrink ratio polyolefin, heat shrink tubing. It meets the performance requirements of MIL-DTL-23053/4, Class 3 and is UL recognized for flame retardance. The kit contains: 1⁄2" (12 pieces), 3⁄4" (6 pieces) and 1" (3 pieces) sizes in both black and red for a total of 42 pieces. All lengths are 6". See your local Allied sales office for refill packs. It is a thin-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing is made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

Suppliers

Company
Product
Description
Supplier Links
3M(TM) Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300-black/red, 5 - 70113994 - Allied Electronics, Inc.
Fort Worth, TX, USA
3M(TM) Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300-black/red, 5
70113994
3M(TM) Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300-black/red, 5 70113994
Polyolefin , 2100 PSI Dielectric Strength, EPS-300 Series Tubings EPS-300 is a 3:1 shrink ratio polyolefin, heat shrink tubing. It meets the performance requirements of MIL-DTL-23053/4, Class 3 and is UL recognized for flame retardance. The kit contains: 1⁄2" (12 pieces), 3⁄4" (6 pieces) and 1" (3 pieces) sizes in both black and red for a total of 42 pieces. All lengths are 6". See your local Allied sales office for refill packs. It is a thin-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing is made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

Polyolefin , 2100 PSI Dielectric Strength, EPS-300 Series Tubings
EPS-300 is a 3:1 shrink ratio polyolefin, heat shrink tubing. It meets the performance requirements of MIL-DTL-23053/4, Class 3 and is UL recognized for flame retardance. The kit contains: 1⁄2" (12 pieces), 3⁄4" (6 pieces) and 1" (3 pieces) sizes in both black and red for a total of 42 pieces. All lengths are 6". See your local Allied sales office for refill packs.
It is a thin-wall tubing offering the advantages of integral, adhesive-lined construction. The tubing is made from flame-retardant, flexible polyolefin with an internal layer of special thermoplastic adhesive. The heatshrinkable outer wall is selectively cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113994
Product Name 3M(TM) Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300-black/red, 5
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Alfagomma® 1.89 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0484 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.89 inch (48.01 mm)
View Details
Cable Sleeves - 1811984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details