3M Heat Shrink Tubing - EPS-300-1-BLACK EPS-300-1-BLACK

Description
Manufacturer: 3M Win Source Part Number: 792529-EPS-300-1-BLA CK Series: EPS-300 Type: Tubing, Flexible Color: Black Operating Temperature Range: -55°C ~ 110°C Features: Adhesive Lined, Corrosion Resistant, Flame Retardant, Fluid Resistant, Self Extinguishing, Water Resistant Material: Polyolefin (PO), Irradiated Part Status: Obsolete(EOL) Family Name: EPS-300 Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 1.000" (25.40mm) Inner Diameter - Recovered: 0.320" (8.13mm) Recovered Wall Thickness: 0.100" (2.54mm) Shrink Temperature: 121°C Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): RNF-3000-24/8-1-STK; RNF-3000-24/8-X-STK; RNF-3000-24/8-X-SP; RNF-3000-24/8-4-STK; Introduction Date: April 24, 1997 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 792529-EPS-300-1-BLA CK Series: EPS-300 Type: Tubing, Flexible Color: Black Operating Temperature Range: -55°C ~ 110°C Features: Adhesive Lined, Corrosion Resistant, Flame Retardant, Fluid Resistant, Self Extinguishing, Water Resistant Material: Polyolefin (PO), Irradiated Part Status: Obsolete(EOL) Family Name: EPS-300 Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 1.000" (25.40mm) Inner Diameter - Recovered: 0.320" (8.13mm) Recovered Wall Thickness: 0.100" (2.54mm) Shrink Temperature: 121°C Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): RNF-3000-24/8-1-STK; RNF-3000-24/8-X-STK; RNF-3000-24/8-X-SP; RNF-3000-24/8-4-STK; Introduction Date: April 24, 1997 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - EPS-300-1-BLACK
792529-EPS-300-1-BLACK
Heat Shrink Tubing - EPS-300-1-BLACK 792529-EPS-300-1-BLACK
Manufacturer: 3M Win Source Part Number: 792529-EPS-300-1-BLA CK Series: EPS-300 Type: Tubing, Flexible Color: Black Operating Temperature Range: -55°C ~ 110°C Features: Adhesive Lined, Corrosion Resistant, Flame Retardant, Fluid Resistant, Self Extinguishing, Water Resistant Material: Polyolefin (PO), Irradiated Part Status: Obsolete(EOL) Family Name: EPS-300 Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 1.000" (25.40mm) Inner Diameter - Recovered: 0.320" (8.13mm) Recovered Wall Thickness: 0.100" (2.54mm) Shrink Temperature: 121°C Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): RNF-3000-24/8-1-STK; RNF-3000-24/8-X-STK; RNF-3000-24/8-X-SP; RNF-3000-24/8-4-STK; Introduction Date: April 24, 1997 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 792529-EPS-300-1-BLACK
Series: EPS-300
Type: Tubing, Flexible
Color: Black
Operating Temperature Range: -55°C ~ 110°C
Features: Adhesive Lined, Corrosion Resistant, Flame Retardant, Fluid Resistant, Self Extinguishing, Water Resistant
Material: Polyolefin (PO), Irradiated
Part Status: Obsolete(EOL)
Family Name: EPS-300
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 1.000" (25.40mm)
Inner Diameter - Recovered: 0.320" (8.13mm)
Recovered Wall Thickness: 0.100" (2.54mm)
Shrink Temperature: 121°C
Categories: Cables, Wires - Management
Alternative Parts (Cross-Reference): RNF-3000-24/8-1-STK; RNF-3000-24/8-X-STK; RNF-3000-24/8-X-SP; RNF-3000-24/8-4-STK;
Introduction Date: April 24, 1997
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 792529-EPS-300-1-BLACK
Product Name Heat Shrink Tubing - EPS-300-1-BLACK
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details