Manufacturer: 3M
Win Source Part Number: 917753-EC-1
Series: EC
Features: Black Cold Shrink End Cap 0.46" ~ 0.82" (11.6mm ~ 20.9mm) - X
Package: Bulk
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 4016.99.1500
Other Part Number: 00051128583883, 05112858388, 3M156886, 7100017415, 80611455181, EC-1-ND
3M Cold Shrink End Cap EC-1, use range
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 917753-EC-1 | EC-1 |
| Product Name | Unclassified - EC-1 | Accessories |