3M Packaging Tape, Pp, 16M X 48Mm; Tape Type 3M E5016C

Description
PACKAGING TAPE, PP, 16M X 48MM; Tape Type:Packaging; Tape Backing Material:PP (Polypropylene); Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:16m; Tape Length - Imperial:52.49ft; Tape Colour:Transparent; RoHS Compliant: NA
Datasheet
Description
PACKAGING TAPE, PP, 16M X 48MM; Tape Type:Packaging; Tape Backing Material:PP (Polypropylene); Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:16m; Tape Length - Imperial:52.49ft; Tape Colour:Transparent; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Packaging Tape, Pp, 16M X 48Mm; Tape Type 3M - 73AC8056 - Newark, An Avnet Company
Chicago, IL, United States
Packaging Tape, Pp, 16M X 48Mm; Tape Type 3M
73AC8056
Packaging Tape, Pp, 16M X 48Mm; Tape Type 3M 73AC8056
PACKAGING TAPE, PP, 16M X 48MM; Tape Type:Packaging; Tape Backing Material:PP (Polypropylene); Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:16m; Tape Length - Imperial:52.49ft; Tape Colour:Transparent; RoHS Compliant: NA

PACKAGING TAPE, PP, 16M X 48MM; Tape Type:Packaging; Tape Backing Material:PP (Polypropylene); Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:16m; Tape Length - Imperial:52.49ft; Tape Colour:Transparent; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 73AC8056
Product Name Packaging Tape, Pp, 16M X 48Mm; Tape Type 3M
Width 1.89 inches (48.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
ESD Tapes - 8772510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Skived PTFE Tape - 215-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0045 inches (0.1143 mm)
Adhesive PTFE - Skived
View Details