3M Tape, 101.6Mm, Crepe Paper, Tan; Adhesive Type 3M E21-125-4"

Description
TAPE, 101.6MM, CREPE PAPER, TAN; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:7.2 mil (0.18 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM, CREPE PAPER, TAN; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:7.2 mil (0.18 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm, Crepe Paper, Tan; Adhesive Type 3M - 99Y0885 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm, Crepe Paper, Tan; Adhesive Type 3M
99Y0885
Tape, 101.6Mm, Crepe Paper, Tan; Adhesive Type 3M 99Y0885
TAPE, 101.6MM, CREPE PAPER, TAN; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:7.2 mil (0.18 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 101.6MM, CREPE PAPER, TAN; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:7.2 mil (0.18 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y0885
Product Name Tape, 101.6Mm, Crepe Paper, Tan; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
2.5 mil Co-Extruded Polyethylene Protective Tape - 25A87 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Aluminum Foil Discs - AF00937 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details