3M Tape, 12.7Mm, Crepe Paper, Tan; Adhesive Type 3M E07-2500-1/2"

Description
TAPE, 12.7MM, CREPE PAPER, TAN; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:7.2 mil (0.18 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Description
TAPE, 12.7MM, CREPE PAPER, TAN; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:7.2 mil (0.18 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Scotch® Performance Masking Tape 2380 is a tan, mini-crepe paper masking tape designed for various paint masking applications. It features a smooth crepe paper backing treated with a heat and solvent-resistant saturant, and utilizes a natural/synthetic rubber adhesive. The tape has a thickness of 7.2 mils (0.182 mm) and comes in a standard roll length of 55 meters (60.17 yards). The tape exhibits an adhesion to steel of 39 oz/in (43 N/100 mm) and a tensile strength of 28 lbs/in (498 N/100 mm). It can withstand temperatures up to 325°F (163°C) for 30 minutes, making it suitable for both air-dry and oven-bake conditions. The product is designed for industrial use, providing excellent conformability, easy tear, and clean removal from surfaces when tested under specified conditions. However, it is not recommended for outdoor exposure or prolonged sunlight, as this may affect its removability. For optimal performance, it is advised to store the tape under normal conditions of 70°F (21°C) and 50% relative humidity, and to use it within one year from the date of manufacture.

Datasheet Summary
Powered by GS/AI

Scotch® Performance Masking Tape 2380 is a tan, mini-crepe paper masking tape designed for various paint masking applications. It features a smooth crepe paper backing treated with a heat and solvent-resistant saturant, and utilizes a natural/synthetic rubber adhesive. The tape has a thickness of 7.2 mils (0.182 mm) and comes in a standard roll length of 55 meters (60.17 yards). The tape exhibits an adhesion to steel of 39 oz/in (43 N/100 mm) and a tensile strength of 28 lbs/in (498 N/100 mm). It can withstand temperatures up to 325°F (163°C) for 30 minutes, making it suitable for both air-dry and oven-bake conditions. The product is designed for industrial use, providing excellent conformability, easy tear, and clean removal from surfaces when tested under specified conditions. However, it is not recommended for outdoor exposure or prolonged sunlight, as this may affect its removability. For optimal performance, it is advised to store the tape under normal conditions of 70°F (21°C) and 50% relative humidity, and to use it within one year from the date of manufacture.

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm, Crepe Paper, Tan; Adhesive Type 3M - 99Y0877 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm, Crepe Paper, Tan; Adhesive Type 3M
99Y0877
Tape, 12.7Mm, Crepe Paper, Tan; Adhesive Type 3M 99Y0877
TAPE, 12.7MM, CREPE PAPER, TAN; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:7.2 mil (0.18 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 12.7MM, CREPE PAPER, TAN; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:7.2 mil (0.18 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y0877
Product Name Tape, 12.7Mm, Crepe Paper, Tan; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
4 mil Polyethylene Surface Protection - 4188 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Powder Peel Blue Discs - PB01812 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details